Silicon Labs RF Transceiver ICs EFR32BG13P532F512GM32-DR

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32BG13P532F512GM32-DR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EFR32BG13P532F512GM32-DR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4629-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART - CC2543RHBR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details