Silicon Labs RF/IF and RFID - RF Transceiver ICs EFR32BG12P433F1024GM48-C

Description
Win Source Part Number: 1235748-EFR32BG12P43 3F1024GM48-C Category: RF/IF and RFID>RF Transceiver ICs Series: Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB RAM Power - Output: 19dBm Sensitivity: -95dBm Data Rate (Max): 2Mbps Current - Receiving: 8.4mA ~ 10mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 8.5mA ~ 35.3mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EFR32BG12P433F1024GM 48-C,336-EFR32BG12P4 33F1024GM48-C,336-61 96,336-EFR32BG12P433 F1024GM48-C Base Product Number: EFR32BG12P433
Request a Quote Datasheet
Description
Win Source Part Number: 1235748-EFR32BG12P43 3F1024GM48-C Category: RF/IF and RFID>RF Transceiver ICs Series: Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB RAM Power - Output: 19dBm Sensitivity: -95dBm Data Rate (Max): 2Mbps Current - Receiving: 8.4mA ~ 10mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 8.5mA ~ 35.3mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EFR32BG12P433F1024GM 48-C,336-EFR32BG12P4 33F1024GM48-C,336-61 96,336-EFR32BG12P433 F1024GM48-C Base Product Number: EFR32BG12P433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235748-EFR32BG12P433F1024GM48-C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235748-EFR32BG12P433F1024GM48-C
RF/IF and RFID - RF Transceiver ICs 1235748-EFR32BG12P433F1024GM48-C
Win Source Part Number: 1235748-EFR32BG12P43 3F1024GM48-C Category: RF/IF and RFID>RF Transceiver ICs Series: Blue Gecko Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB RAM Power - Output: 19dBm Sensitivity: -95dBm Data Rate (Max): 2Mbps Current - Receiving: 8.4mA ~ 10mA RF Family/Standard: 802.15.4, Bluetooth Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 8.5mA ~ 35.3mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: EFR32BG12P433F1024GM 48-C,336-EFR32BG12P4 33F1024GM48-C,336-61 96,336-EFR32BG12P433 F1024GM48-C Base Product Number: EFR32BG12P433

Win Source Part Number: 1235748-EFR32BG12P433F1024GM48-C
Category: RF/IF and RFID>RF Transceiver ICs
Series: Blue Gecko
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 1MB Flash, 256kB RAM
Power - Output: 19dBm
Sensitivity: -95dBm
Data Rate (Max): 2Mbps
Current - Receiving: 8.4mA ~ 10mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 31
Current - Transmitting: 8.5mA ~ 35.3mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: EFR32BG12P433F1024GM48-C,336-EFR32BG12P433F1024GM48-C,336-6196,336-EFR32BG12P433F1024GM48-C
Base Product Number: EFR32BG12P433

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235748-EFR32BG12P433F1024GM48-C
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details