MICROCONTROLLER, BLUE GECKO QFN48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:1MB; RAM Memory Size:256KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN; No.RoHS Compliant: Yes
IC RF TXRX+MCU BLUETOOTH 48VFQFN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 14AC3798 | EFR32BG12P432F1024GM48-B |
| Product Name | Microcontroller, Blue Gecko Qfn48; Product Range Silicon Labs | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 40 MHz |