IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0 2.4GHz 125-VFBGA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | EFR32BG12P332F1024GL125-CR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Operating Frequency | 2400 MHz |
| Data Rate | 2000 kbps |