Silicon Labs RF Transceiver ICs EFR32BG12P232F1024GM48-BR

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32BG12P232F1024GM48-BR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EFR32BG12P232F1024GM48-BR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333074-02 - CYBLE-333074-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details
Interface - Drivers, Receivers, Transceivers - 2ED020I06FI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details