IC MCU 8BIT 64KB FLASH SMD
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH
IC MCU 8BIT 64KB FLASH SMD
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8LB12P1204F64EM3-BR | EFM8LB12P1204F64EM3-BR | EFM8LB12P1204F64EM3-BR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 72 MHz | 72 MHz | |
| RAM | 4.25 KB | 4.25 KB |