IC MCU 8BIT 16KB FLASH 24QSOP
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8LB11F16E-A-QSOP24 | EFM8LB11F16E-A-QSOP24 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 72 MHz | |
| RAM | 1.25 KB |