CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-TSSOP
EFM8 BB52 8-BIT MCU, 1.8-5.5 VOL
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM8BB52F32I-C-TSSOP28RTR-ND | EFM8BB52F32I-C-TSSOP28R | EFM8BB52F32I-C-TSSOP28R | EFM8BB52F32I-C-TSSOP28R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 16x12b SAR; D/A 1x10b | |||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | |
| ROM | 32 KB |