CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 20-TSSOP
EFM8 BB51 8-BIT MCU, 1.8-5.5 VOL
IC MCU 8BIT 8KB FLASH 20TSSOP
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM8BB51F8I-C-TSSOP20-ND | EFM8BB51F8I-C-TSSOP20 | EFM8BB51F8I-C-TSSOP20 | EFM8BB51F8I-C-TSSOP20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 16x12b SAR | |||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 8 KB |