CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 64KB FLASH 32QFP
IC MCU 8BIT 64KB FLASH 32QFP
IC MCU 8BIT 64KB FLASH 32QFP
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM8BB31F64G-D-QFP32-ND | EFM8BB31F64G-D-QFP32 | EFM8BB31F64G-D-QFP32 | EFM8BB31F64G-D-QFP32 | EFM8BB31F64G-D-QFP32 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 20x12b; D/A 4x12b | ||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | |
| ROM | 64 KB |