Silicon Labs Automotive 8-bit 50MHz 3.6V Embedded Microcontroller MCU EFM8BB31F16I-B-QSOP24

Description
8-Bit MCU, 50MHz, FLASH, 2.2-3.6V, QSOP-24, Automotive Product overview: EFM8BB31F16I-B-QSOP2 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 50MHz, 3.6V, QSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 50MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F16I-B-Q SOP24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 50MHz, FLASH, 2.2-3.6V, QSOP-24, Automotive Product overview: EFM8BB31F16I-B-QSOP2 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 50MHz, 3.6V, QSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 50MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F16I-B-Q SOP24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 50MHz 3.6V Embedded Microcontroller MCU - 685-EFM8BB31F16I-B-QSOP24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 50MHz 3.6V Embedded Microcontroller MCU
685-EFM8BB31F16I-B-QSOP24
Automotive 8-bit 50MHz 3.6V Embedded Microcontroller MCU 685-EFM8BB31F16I-B-QSOP24
8-Bit MCU, 50MHz, FLASH, 2.2-3.6V, QSOP-24, Automotive Product overview: EFM8BB31F16I-B-QSOP2 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 50MHz, 3.6V, QSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 50MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F16I-B-Q SOP24 can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, FLASH, 2.2-3.6V, QSOP-24, Automotive Product overview: EFM8BB31F16I-B-QSOP24 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 50MHz, 3.6V, QSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 50MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F16I-B-QSOP24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056955-EFM8BB31F16I-B-QSOP24 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056955-EFM8BB31F16I-B-QSOP24
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056955-EFM8BB31F16I-B-QSOP24
Win Source Part Number: 1056955-EFM8BB31F16I -B-QSOP24 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Standard Package: 56 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 13x10/12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-QSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM8BB31 Product Status: Not For New Designs

Win Source Part Number: 1056955-EFM8BB31F16I-B-QSOP24
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Busy Bee
Core Processor: CIP-51 8051
Speed: 50MHz
Package: Tube
Standard Package: 56
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 13x10/12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM8BB31
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - EFM8BB31F16I-B-QSOP24-ND - DigiKey
Thief River Falls, MN, United States
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Microcontrollers - EFM8BB31F16I-B-QSOP24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB31F16I-B-QSOP24
Microcontrollers EFM8BB31F16I-B-QSOP24
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB31F16I-B-QSOP24 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB31F16I-B-QSOP24
Embedded - Microcontrollers EFM8BB31F16I-B-QSOP24
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB31F16I-B-QSOP24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB31F16I-B-QSOP24
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB31F16I-B-QSOP24
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM8BB31F16I-B-QSOP24 1056955-EFM8BB31F16I-B-QSOP24 EFM8BB31F16I-B-QSOP24-ND EFM8BB31F16I-B-QSOP24 EFM8BB31F16I-B-QSOP24 EFM8BB31F16I-B-QSOP24
Product Name Automotive 8-bit 50MHz 3.6V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Supply Voltage 2.2 to ? volts 2.2 to 3.6 volts 2.2 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
RAM 16 KB 2.25 KB 2.25 KB 2.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7616AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers