ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 24-QFN (5x5)
IC MCU 32BIT 8KB FLASH 24QFN
IC MCU 32BIT 8KB FLASH 24QFN
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 24-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32ZG110F8-QFN24-ND | EFM32ZG110F8-QFN24 | EFM32ZG110F8-QFN24 | EFM32ZG110F8-QFN24 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 2x12b; D/A 1x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 8 KB |