Silicon Labs Microcontrollers EFM32WG890F256-B-BGA112

Description
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-EFM32WG890F256-B-BGA112-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers - EFM32WG890F256-B-BGA112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32WG890F256-B-BGA112
Microcontrollers EFM32WG890F256-B-BGA112
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32WG890F256-B-BGA112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32WG890F256-B-BGA112
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32WG890F256-B-BGA112
IC MCU 32BIT 256KB FLASH 112BGA

IC MCU 32BIT 256KB FLASH 112BGA

Supplier's Site
Embedded - Microcontrollers - EFM32WG890F256-B-BGA112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32WG890F256-B-BGA112
Embedded - Microcontrollers EFM32WG890F256-B-BGA112
IC MCU 32BIT 256KB FLASH 112BGA

IC MCU 32BIT 256KB FLASH 112BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-EFM32WG890F256-B-BGA112-ND EFM32WG890F256-B-BGA112 EFM32WG890F256-B-BGA112 EFM32WG890F256-B-BGA112
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b SAR; D/A 2x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7072AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers