Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32WG395F256-B-BGA120

Description
Win Source Part Number: 1056943-EFM32WG395F2 56-B-BGA120 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Wonder Gecko Core Processor: ARM® Cortex®-M4F Speed: 48MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 120-VFBGA Supplier Device Package: 120-BGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-EFM32WG395F256-B -BGA120 Base Product Number: EFM32WG395
Request a Quote Datasheet
Description
Win Source Part Number: 1056943-EFM32WG395F2 56-B-BGA120 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Wonder Gecko Core Processor: ARM® Cortex®-M4F Speed: 48MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 120-VFBGA Supplier Device Package: 120-BGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-EFM32WG395F256-B -BGA120 Base Product Number: EFM32WG395
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056943-EFM32WG395F256-B-BGA120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056943-EFM32WG395F256-B-BGA120
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056943-EFM32WG395F256-B-BGA120
Win Source Part Number: 1056943-EFM32WG395F2 56-B-BGA120 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Wonder Gecko Core Processor: ARM® Cortex®-M4F Speed: 48MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 120-VFBGA Supplier Device Package: 120-BGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-EFM32WG395F256-B -BGA120 Base Product Number: EFM32WG395

Win Source Part Number: 1056943-EFM32WG395F256-B-BGA120
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Wonder Gecko
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 120-VFBGA
Supplier Device Package: 120-BGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.85V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-EFM32WG395F256-B-BGA120
Base Product Number: EFM32WG395

Buy Now
Embedded Microcontroller MCU - 685-EFM32WG395F256-B-BGA120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32WG395F256-B-BGA120
Embedded Microcontroller MCU 685-EFM32WG395F256-B-BGA120
Microcontroller, Product overview: EFM32WG395F256-B-BGA 120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG395F256-B -BGA120 can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: EFM32WG395F256-B-BGA120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG395F256-B-BGA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-EFM32WG395F256-B-BGA120-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Microcontrollers - EFM32WG395F256-B-BGA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32WG395F256-B-BGA120
Microcontrollers EFM32WG395F256-B-BGA120
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32WG395F256-B-BGA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32WG395F256-B-BGA120
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32WG395F256-B-BGA120
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site
Embedded - Microcontrollers - EFM32WG395F256-B-BGA120 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32WG395F256-B-BGA120
Embedded - Microcontrollers EFM32WG395F256-B-BGA120
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056943-EFM32WG395F256-B-BGA120 685-EFM32WG395F256-B-BGA120 336-EFM32WG395F256-B-BGA120-ND EFM32WG395F256-B-BGA120 EFM32WG395F256-B-BGA120 EFM32WG395F256-B-BGA120
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.85 to 3.8 volts 1.98 to ? volts 1.85 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHABXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers