ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32WG332F64-B-QFP64RTR-ND | EFM32WG332F64-B-QFP64R | EFM32WG332F64-B-QFP64R | EFM32WG332F64-B-QFP64R |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 8x12b SAR; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 64 KB |