ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 8KB FLASH 64TQFP
IC MCU 32BIT 8KB FLASH 64TQFP
ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32TG232F8-D-QFP64RTR-ND | EFM32TG232F8-D-QFP64R | EFM32TG232F8-D-QFP64R | EFM32TG232F8-D-QFP64R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x12b SAR; D/A 1x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 8 KB |