PG26 512K FLASH 128K RAM BGA136
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG26B101F512IL136-BRTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 80 MHz |
| Bits | 16 Bit; Other; A/D 4x16b; D/A 2x12b |
| RAM | 128 KB |
| ROM | 512 KB |