- Microcontroller IC
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-QFN (6x6)
IC MCU 32BIT 512KB FLASH 48QFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG23B310F512IM48-C-ND | EFM32PG23B310F512IM48-C | EFM32PG23B310F512IM48-C |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |
| Bits | Other; A/D 16x12/16/20b; D/A 2x12b | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 512 KB |