- Microcontroller IC
Silicon Labs EFM32PG23B210F128IM4
Silicon Labs EFM32PG23B210F128IM4
Silicon Labs EFM32PG23B210F128IM4
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 48-QFN (6x6)
IC MCU 32BIT 128KB FLASH 48QFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG23B210F128IM48-C-ND | 2576318 | EFM32PG23B210F128IM48-C | EFM32PG23B210F128IM48-C |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 16x12/16/20b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 128 KB | 512 KB |