Silicon Labs 32-bit 32BIT 512KB Embedded Microcontroller MCU EFM32PG23B200F512IM40-C

Description
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG23B200F512IM4 0-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F51 2IM40-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG23B200F512IM4 0-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F51 2IM40-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-EFM32PG23B200F512IM40-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-EFM32PG23B200F512IM40-C
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-EFM32PG23B200F512IM40-C
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG23B200F512IM4 0-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F51 2IM40-C can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG23B200F512IM40-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F512IM40-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Speed: 80MHz Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT

Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Speed: 80MHz
Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART
Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT

Buy Now Datasheet
Microcontrollers - 336-EFM32PG23B200F512IM40-C-ND - DigiKey
Thief River Falls, MN, United States
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Microcontrollers - 2576314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576314
Microcontrollers 2576314
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576314P
Microcontrollers 2576314P
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576312
Microcontrollers 2576312
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG23B200F512IM40-C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG23B200F512IM40-C
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG23B200F512IM40-C
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site
Microcontrollers - EFM32PG23B200F512IM40-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG23B200F512IM40-C
Microcontrollers EFM32PG23B200F512IM40-C
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32PG23B200F512IM40-C 336-EFM32PG23B200F512IM40-C-ND 2576314 EFM32PG23B200F512IM40-C EFM32PG23B200F512IM40-C
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.71 to 3.8 volts 1.71 to 3.8 volts 3.8 volts
Serial Interface I2C/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers