Silicon Labs Microcontrollers EFM32PG23B200F128IM40-C

Description
- Microcontroller IC
Request a Quote Datasheet
Description
- Microcontroller IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-EFM32PG23B200F128IM40-C-ND - DigiKey
Thief River Falls, MN, United States
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Microcontrollers - 2576309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576309
Microcontrollers 2576309
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576308
Microcontrollers 2576308
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Microcontrollers - 2576309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2576309P
Microcontrollers 2576309P
EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

EFM32 PG23 32-bit MCU, 32-bit ARM® Corte

Supplier's Site
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Gecko Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT Number of I/O: 29

Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Gecko
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Connectivity: I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART
Peripherals: Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT
Number of I/O: 29

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-EFM32PG23B200F128IM40-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-EFM32PG23B200F128IM40-C
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-EFM32PG23B200F128IM40-C
IC MCU 32BIT 128KB FLASH 40QFN Product overview: EFM32PG23B200F128IM4 0-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F12 8IM40-C can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 40QFN Product overview: EFM32PG23B200F128IM40-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG23B200F128IM40-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG23B200F128IM40-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG23B200F128IM40-C
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG23B200F128IM40-C
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site
Microcontrollers - EFM32PG23B200F128IM40-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG23B200F128IM40-C
Microcontrollers EFM32PG23B200F128IM40-C
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-EFM32PG23B200F128IM40-C-ND 2576309 685-EFM32PG23B200F128IM40-C EFM32PG23B200F128IM40-C EFM32PG23B200F128IM40-C
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12/16/20b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 128 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers