ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 64KB (64K x 8) FLASH 32-QFN (4x4)
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 64KB (64K x 8) FLASH 32-QFN (4x4)
IC MCU 32BIT 64KB FLASH 32QFN
IC MCU 32BIT 64KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG22C200F64IM32-CRTR-ND | EFM32PG22C200F64IM32-CR | EFM32PG22C200F64IM32-CR | EFM32PG22C200F64IM32-CR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 76.8 MHz | 76.8 MHz | 76.8 MHz | |
| Bits | 16 Bit; Other; A/D 16x12b SAR, 16x16b Sigma-Delta | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 64 KB |