Silicon Labs 32-bit 32BIT 512KB Embedded Microcontroller MCU EFM32PG22C200F512IM40-CR

Description
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F51 2IM40-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F51 2IM40-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-EFM32PG22C200F512IM40-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-EFM32PG22C200F512IM40-CR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-EFM32PG22C200F512IM40-CR
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F51 2IM40-CR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM40-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F512IM40-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352545-EFM32PG22C200F512IM40-CR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352545-EFM32PG22C200F512IM40-CR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352545-EFM32PG22C200F512IM40-CR
Win Source Part Number: 1352545-EFM32PG22C20 0F512IM40-CR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Silicon Labs Series: Gecko Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Base Product Number: EFM32PG22C200 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Speed: 76.8MHz Number of I/O: 26 Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.8V Data Converters: A/D 16x12b SAR, 16x16b Sigma-Delta Oscillator Type: External, Internal

Win Source Part Number: 1352545-EFM32PG22C200F512IM40-CR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Silicon Labs
Series: Gecko
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Base Product Number: EFM32PG22C200
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 5A992C
Speed: 76.8MHz
Number of I/O: 26
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.8V
Data Converters: A/D 16x12b SAR, 16x16b Sigma-Delta
Oscillator Type: External, Internal

Buy Now Datasheet
Microcontrollers - 336-EFM32PG22C200F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32PG22C200F512IM40-CR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32PG22C200F512IM40-CR
Embedded - Microcontrollers EFM32PG22C200F512IM40-CR
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - EFM32PG22C200F512IM40-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG22C200F512IM40-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG22C200F512IM40-CR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG22C200F512IM40-CR
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32PG22C200F512IM40-CR 1352545-EFM32PG22C200F512IM40-CR 336-EFM32PG22C200F512IM40-CRTR-ND EFM32PG22C200F512IM40-CR EFM32PG22C200F512IM40-CR EFM32PG22C200F512IM40-CR EFM32PG22C200F512IM40-CR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.71 to 3.8 volts 1.71 to 3.8 volts 1.71 to 3.8 volts 3.8 volts 1.71 to 3.8 volts
Serial Interface I2C/UART/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products