Silicon Labs Microcontrollers EFM32PG22C200F512IM40-C

Description
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-EFM32PG22C200F512IM40-C-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-EFM32PG22C200F512IM40-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-EFM32PG22C200F512IM40-C
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-EFM32PG22C200F512IM40-C
IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM4 0-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F51 2IM40-C can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 40QFN Product overview: EFM32PG22C200F512IM40-C from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F512IM40-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32PG22C200F512IM40-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG22C200F512IM40-C
Microcontrollers EFM32PG22C200F512IM40-C
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32PG22C200F512IM40-C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32PG22C200F512IM40-C
Embedded - Microcontrollers EFM32PG22C200F512IM40-C
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG22C200F512IM40-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG22C200F512IM40-C
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG22C200F512IM40-C
IC MCU 32BIT 512KB FLASH 40QFN

IC MCU 32BIT 512KB FLASH 40QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-EFM32PG22C200F512IM40-C-ND 685-EFM32PG22C200F512IM40-C EFM32PG22C200F512IM40-C EFM32PG22C200F512IM40-C EFM32PG22C200F512IM40-C
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz
Bits 16 Bit; Other; A/D 16x12b SAR, 16x16b Sigma-Delta
RAM 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details