ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 32-QFN (4x4)
IC MCU 32BIT 512KB FLASH 32QFN
IC MCU 32BIT 512KB FLASH 32QFN
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 512KB (512K x 8) FLASH 32-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG22C200F512IM32-C-ND | EFM32PG22C200F512IM32-C | EFM32PG22C200F512IM32-C | EFM32PG22C200F512IM32-C |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 76.8 MHz | 76.8 MHz | 76.8 MHz | |
| Bits | 16 Bit; Other; A/D 16x12b SAR, 16x16b Sigma-Delta | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |