Silicon Labs 32-bit 32BIT 256KB Embedded Microcontroller MCU EFM32PG22C200F256IM40-CR

Description
IC MCU 32BIT 256KB FLASH 40QFN Product overview: EFM32PG22C200F256IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F25 6IM40-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 40QFN Product overview: EFM32PG22C200F256IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F25 6IM40-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-EFM32PG22C200F256IM40-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-EFM32PG22C200F256IM40-CR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-EFM32PG22C200F256IM40-CR
IC MCU 32BIT 256KB FLASH 40QFN Product overview: EFM32PG22C200F256IM4 0-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F25 6IM40-CR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 40QFN Product overview: EFM32PG22C200F256IM40-CR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG22C200F256IM40-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Gecko Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Speed: 76.8MHz Connectivity: I²C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT

Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Gecko
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Speed: 76.8MHz
Connectivity: I²C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT

Buy Now Datasheet
Microcontrollers - 336-EFM32PG22C200F256IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32PG22C200F256IM40-CR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32PG22C200F256IM40-CR
Embedded - Microcontrollers EFM32PG22C200F256IM40-CR
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - EFM32PG22C200F256IM40-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG22C200F256IM40-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG22C200F256IM40-CR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG22C200F256IM40-CR
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32PG22C200F256IM40-CR 336-EFM32PG22C200F256IM40-CRTR-ND EFM32PG22C200F256IM40-CR EFM32PG22C200F256IM40-CR EFM32PG22C200F256IM40-CR
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz 76.8 MHz
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.71 to 3.8 volts 1.71 to 3.8 volts 3.8 volts
Serial Interface I2C/UART/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers