Silicon Labs Microcontrollers EFM32PG22C200F256IM40-C

Description
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-EFM32PG22C200F256IM40-C-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32PG22C200F256IM40-C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32PG22C200F256IM40-C
Embedded - Microcontrollers EFM32PG22C200F256IM40-C
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - EFM32PG22C200F256IM40-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG22C200F256IM40-C
Microcontrollers EFM32PG22C200F256IM40-C
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 256KB (256K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG22C200F256IM40-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG22C200F256IM40-C
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG22C200F256IM40-C
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-EFM32PG22C200F256IM40-C-ND EFM32PG22C200F256IM40-C EFM32PG22C200F256IM40-C EFM32PG22C200F256IM40-C
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 76.8 MHz 76.8 MHz 76.8 MHz
Bits 16 Bit; Other; A/D 16x12b SAR, 16x16b Sigma-Delta
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details