ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 128KB (128K x 8) FLASH 40-QFN (5x5)
IC MCU 32BIT 128KB FLASH 40QFN
IC MCU 32BIT 128KB FLASH 40QFN
IC MCU 32BIT 128KB FLASH 40QFN
ARM® Cortex®-M33 Gecko Microcontroller IC 32-Bit Single-Core 76.8MHz 128KB (128K x 8) FLASH 40-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-EFM32PG22C200F128IM40-C-ND | EFM32PG22C200F128IM40-C | EFM32PG22C200F128IM40-C | EFM32PG22C200F128IM40-C | EFM32PG22C200F128IM40-C |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 76.8 MHz | 76.8 MHz | 76.8 MHz | 76.8 MHz | |
| Bits | 16 Bit; Other; A/D 16x12b SAR, 16x16b Sigma-Delta | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |