ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32PG1B200F256IM48-C0-ND | EFM32PG1B200F256IM48-C0 | EFM32PG1B200F256IM48-C0 | EFM32PG1B200F256IM48-C0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 24x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |