Silicon Labs Microcontrollers EFM32LG995F256-BGA120T

Description
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32LG995F256-BGA120T-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Microcontrollers - EFM32LG995F256-BGA120T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32LG995F256-BGA120T
Microcontrollers EFM32LG995F256-BGA120T
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32LG995F256-BGA120T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32LG995F256-BGA120T
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32LG995F256-BGA120T
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site
Embedded - Microcontrollers - EFM32LG995F256-BGA120T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32LG995F256-BGA120T
Embedded - Microcontrollers EFM32LG995F256-BGA120T
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32LG995F256-BGA120T-ND EFM32LG995F256-BGA120T EFM32LG995F256-BGA120T EFM32LG995F256-BGA120T
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details