Silicon Labs Industrial 32-bit 48MHz Embedded Microcontroller MCU EFM32LG232F64-QFP64

Description
32-Bit RISC MCU, 48MHz, FLASH, 64-Pin TQFP, Industrial Product overview: EFM32LG232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG232F64-QF P64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 48MHz, FLASH, 64-Pin TQFP, Industrial Product overview: EFM32LG232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG232F64-QF P64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 32-bit 48MHz Embedded Microcontroller MCU
685-EFM32LG232F64-QFP64
Industrial 32-bit 48MHz Embedded Microcontroller MCU 685-EFM32LG232F64-QFP64
32-Bit RISC MCU, 48MHz, FLASH, 64-Pin TQFP, Industrial Product overview: EFM32LG232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG232F64-QF P64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, FLASH, 64-Pin TQFP, Industrial Product overview: EFM32LG232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG232F64-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32LG232F64-QFP64 - 870211-EFM32LG232F64-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32LG232F64-QFP64
870211-EFM32LG232F64-QFP64
Embedded - Embedded - Microcontrollers - EFM32LG232F64-QFP64 870211-EFM32LG232F64-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 870211-EFM32LG232F64 -QFP64 Series: Leopard Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: EFM32LG232F64, EFM32LG232F64-ND, EFM32LG232F64-QFN64

Manufacturer: Silicon Labs
Win Source Part Number: 870211-EFM32LG232F64-QFP64
Series: Leopard Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: EFM32LG232F64, EFM32LG232F64-ND, EFM32LG232F64-QFN64

Buy Now Datasheet
Microcontrollers - EFM32LG232F64-QFP64-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
EFM32LG232F64-QFP64-ND
Microcontrollers EFM32LG232F64-QFP64-ND
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - EFM32LG232F64-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32LG232F64-QFP64
Embedded - Microcontrollers EFM32LG232F64-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - EFM32LG232F64-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32LG232F64-QFP64
Microcontrollers EFM32LG232F64-QFP64
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32LG232F64-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32LG232F64-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32LG232F64-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32LG232F64-QFP64 870211-EFM32LG232F64-QFP64 EFM32LG232F64-QFP64-ND EFM32LG232F64-QFP64 EFM32LG232F64-QFP64 EFM32LG232F64-QFP64
Product Name Industrial 32-bit 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32LG232F64-QFP64 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.85 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers