Silicon Labs Microcontrollers EFM32GG295F1024-BGA120

Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 914-1045-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1045-1-ND
Microcontrollers 914-1045-1-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Microcontrollers - 914-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1045-2-ND
Microcontrollers 914-1045-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
32-bit 48MHz 1MB BGA Embedded Microcontroller MCU - 685-EFM32GG295F1024-BGA120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz 1MB BGA Embedded Microcontroller MCU
685-EFM32GG295F1024-BGA120
32-bit 48MHz 1MB BGA Embedded Microcontroller MCU 685-EFM32GG295F1024-BGA120
32-Bit RISC MCU, 48MHz, 1MB Flash, 120-Pin BGA Product overview: EFM32GG295F1024-BGA1 20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024- BGA120 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, 1MB Flash, 120-Pin BGA Product overview: EFM32GG295F1024-BGA120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 1MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 1MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024-BGA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318544-EFM32GG295F1024-BGA120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318544-EFM32GG295F1024-BGA120
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318544-EFM32GG295F1024-BGA120
Manufacturer: Silicon Labs Win Source Part Number: 1318544-EFM32GG295F1 024-BGA120 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M3 Speed: 48MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 120-BGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 120-VFBGA ECCN: 5A992C Fake Threat In the Open Market: 84 Voltage - Supply (Vcc/Vdd): 1.85V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: EFM32GG295F1024-ND,Q 7521627,914-1045-2,9 14-1045-1,914-1045-6 ,EFM32GG295F1024 Base Product Number: EFM32GG295 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1318544-EFM32GG295F1024-BGA120
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 120-BGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 120-VFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 84
Voltage - Supply (Vcc/Vdd): 1.85V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: EFM32GG295F1024-ND,Q7521627,914-1045-2,914-1045-1,914-1045-6,EFM32GG295F1024
Base Product Number: EFM32GG295
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Microcontrollers - EFM32GG295F1024-BGA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG295F1024-BGA120
Microcontrollers EFM32GG295F1024-BGA120
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG295F1024-BGA120 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG295F1024-BGA120
Embedded - Microcontrollers EFM32GG295F1024-BGA120
IC MCU 32BIT 1MB FLASH 120BGA

IC MCU 32BIT 1MB FLASH 120BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG295F1024-BGA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG295F1024-BGA120
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG295F1024-BGA120
IC MCU 32BIT 1MB FLASH 120BGA

IC MCU 32BIT 1MB FLASH 120BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 914-1045-1-ND 685-EFM32GG295F1024-BGA120 1318544-EFM32GG295F1024-BGA120 EFM32GG295F1024-BGA120 EFM32GG295F1024-BGA120 EFM32GG295F1024-BGA120
Product Name Microcontrollers 32-bit 48MHz 1MB BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 128 KB 1000 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details