Silicon Labs Embedded - Embedded - Microcontrollers - EFM32GG290F512-BGA112 EFM32GG290F512-BGA112

Description
Manufacturer: Silicon Labs Win Source Part Number: 917918-EFM32GG290F51 2-BGA112 Series: Giant Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 112-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 112-BGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32GG290F512, EFM32GG290F512-ND
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 917918-EFM32GG290F51 2-BGA112 Series: Giant Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 112-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 112-BGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32GG290F512, EFM32GG290F512-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32GG290F512-BGA112 - 917918-EFM32GG290F512-BGA112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG290F512-BGA112
917918-EFM32GG290F512-BGA112
Embedded - Embedded - Microcontrollers - EFM32GG290F512-BGA112 917918-EFM32GG290F512-BGA112
Manufacturer: Silicon Labs Win Source Part Number: 917918-EFM32GG290F51 2-BGA112 Series: Giant Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 112-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 112-BGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32GG290F512, EFM32GG290F512-ND

Manufacturer: Silicon Labs
Win Source Part Number: 917918-EFM32GG290F512-BGA112
Series: Giant Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Reel - TR
Package: 112-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.85V ~ 3.8V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 112-BGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: EFM32GG290F512, EFM32GG290F512-ND

Buy Now Datasheet
32-bit 48MHz 512KB BGA Embedded Microcontroller MCU - 685-EFM32GG290F512-BGA112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz 512KB BGA Embedded Microcontroller MCU
685-EFM32GG290F512-BGA112
32-bit 48MHz 512KB BGA Embedded Microcontroller MCU 685-EFM32GG290F512-BGA112
32-Bit RISC MCU, 48MHz, 512KB Flash, 112-Pin BGA Product overview: EFM32GG290F512-BGA11 2 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F512-B GA112 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, 512KB Flash, 112-Pin BGA Product overview: EFM32GG290F512-BGA112 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG290F512-BGA112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32GG290F512-BGA112-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers EFM32GG290F512-BGA112
IC MCU 32BIT 512KB FLASH 112BGA

IC MCU 32BIT 512KB FLASH 112BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG290F512-BGA112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG290F512-BGA112
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG290F512-BGA112
IC MCU 32BIT 512KB FLASH 112BGA

IC MCU 32BIT 512KB FLASH 112BGA

Supplier's Site
Embedded - Microcontrollers - EFM32GG290F512-BGA112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG290F512-BGA112
Embedded - Microcontrollers EFM32GG290F512-BGA112
IC MCU 32BIT 512KB FLASH 112BGA

IC MCU 32BIT 512KB FLASH 112BGA

Supplier's Site Datasheet
Microcontrollers - EFM32GG290F512-BGA112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG290F512-BGA112
Microcontrollers EFM32GG290F512-BGA112
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 917918-EFM32GG290F512-BGA112 685-EFM32GG290F512-BGA112 EFM32GG290F512-BGA112-ND EFM32GG290F512-BGA112 EFM32GG290F512-BGA112 EFM32GG290F512-BGA112 EFM32GG290F512-BGA112
Product Name Embedded - Embedded - Microcontrollers - EFM32GG290F512-BGA112 32-bit 48MHz 512KB BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.85 to 3.8 volts 1.98 to ? volts 1.85 to 3.8 volts 1.85 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers