Silicon Labs Microcontrollers EFM32GG280F512-QFP100

Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG280F512-QFP100-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 48MHz 512KB Embedded Microcontroller MCU
685-EFM32GG280F512-QFP100
32-bit 48MHz 512KB Embedded Microcontroller MCU 685-EFM32GG280F512-QFP100
32-Bit RISC MCU, 48MHz, 512KB Flash, 100-Pin PQFP Product overview: EFM32GG280F512-QFP10 0 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG280F512-Q FP100 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, 512KB Flash, 100-Pin PQFP Product overview: EFM32GG280F512-QFP100 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG280F512-QFP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32GG280F512-QFP100 - 1171020-EFM32GG280F512-QFP100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG280F512-QFP100
1171020-EFM32GG280F512-QFP100
Embedded - Embedded - Microcontrollers - EFM32GG280F512-QFP100 1171020-EFM32GG280F512-QFP100
Manufacturer: Silicon Labs Win Source Part Number: 1171020-EFM32GG280F5 12-QFP100 Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1171020-EFM32GG280F512-QFP100
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers EFM32GG280F512-QFP100
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32GG280F512-QFP100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG280F512-QFP100
Embedded - Microcontrollers EFM32GG280F512-QFP100
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG280F512-QFP100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG280F512-QFP100
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG280F512-QFP100
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - EFM32GG280F512-QFP100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG280F512-QFP100
Microcontrollers EFM32GG280F512-QFP100
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG280F512-QFP100-ND 685-EFM32GG280F512-QFP100 1171020-EFM32GG280F512-QFP100 EFM32GG280F512-QFP100 EFM32GG280F512-QFP100 EFM32GG280F512-QFP100 EFM32GG280F512-QFP100
Product Name Microcontrollers 32-bit 48MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32GG280F512-QFP100 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details