Silicon Labs Embedded - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 EFM32GG230F512G-E-QFN64

Description
Manufacturer: Silicon Labs Win Source Part Number: 773682-EFM32GG230F51 2G-E-QFN64 Series: Giant Gecko Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98 V ~ 3.8 V Family Name: EFM32GG230F512 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATSAM4SA16BB-MNR; ATUC64L3U-Z3UR; ATUC128D3-Z2UR; ATSAM4S4BB-MN; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 773682-EFM32GG230F51 2G-E-QFN64 Series: Giant Gecko Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98 V ~ 3.8 V Family Name: EFM32GG230F512 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATSAM4SA16BB-MNR; ATUC64L3U-Z3UR; ATUC128D3-Z2UR; ATSAM4S4BB-MN; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 - 773682-EFM32GG230F512G-E-QFN64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64
773682-EFM32GG230F512G-E-QFN64
Embedded - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 773682-EFM32GG230F512G-E-QFN64
Manufacturer: Silicon Labs Win Source Part Number: 773682-EFM32GG230F51 2G-E-QFN64 Series: Giant Gecko Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98 V ~ 3.8 V Family Name: EFM32GG230F512 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATSAM4SA16BB-MNR; ATUC64L3U-Z3UR; ATUC128D3-Z2UR; ATSAM4S4BB-MN; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 260

Manufacturer: Silicon Labs
Win Source Part Number: 773682-EFM32GG230F512G-E-QFN64
Series: Giant Gecko
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 48MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98 V ~ 3.8 V
Family Name: EFM32GG230F512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ATSAM4SA16BB-MNR; ATUC64L3U-Z3UR; ATUC128D3-Z2UR; ATSAM4S4BB-MN;
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 260

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32GG230F512G-E-QFN64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG230F512G-E-QFN64
Embedded Microcontroller MCU 685-EFM32GG230F512G-E-QFN64
RISC Microcontroller, CMOS Product overview: EFM32GG230F512G-E-QF N64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG230F512G- E-QFN64 can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG230F512G-E-QFN64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG230F512G-E-QFN64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32GG230F512G-E-QFN64-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - EFM32GG230F512G-E-QFN64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG230F512G-E-QFN64
Microcontrollers EFM32GG230F512G-E-QFN64
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Silicon Labs - 74AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Silicon Labs
74AC9414
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Silicon Labs 74AC9414
MCU, 32BIT, 48MHZ, QFN-64; Product Range:EFM32 Family EFM32GG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-64; Product Range:EFM32 Family EFM32GG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG230F512G-E-QFN64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG230F512G-E-QFN64
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG230F512G-E-QFN64
Embedded - Microcontrollers EFM32GG230F512G-E-QFN64
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 773682-EFM32GG230F512G-E-QFN64 685-EFM32GG230F512G-E-QFN64 EFM32GG230F512G-E-QFN64-ND EFM32GG230F512G-E-QFN64 74AC9414 EFM32GG230F512G-E-QFN64 EFM32GG230F512G-E-QFN64
Product Name Embedded - Embedded - Microcontrollers - EFM32GG230F512G-E-QFN64 Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers