Silicon Labs Connectors,Interconnects EFM32GG11B820F2048GQ100-B

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Data Converters: A/D 57x12b SAR
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Data Converters: A/D 57x12b SAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Data Converters: A/D 57x12b SAR

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Data Converters: A/D 57x12b SAR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details