Silicon Labs Microcontrollers EFM32G840F32-QFN64T

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32G840F32-QFN64T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
EFM32G840F32-QFN64T-ND
Microcontrollers EFM32G840F32-QFN64T-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G840F32-QFN64T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G840F32-QFN64T
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G840F32-QFN64T
IC MCU 32BIT 32KB FLASH 64QFN

IC MCU 32BIT 32KB FLASH 64QFN

Supplier's Site
Microcontrollers - EFM32G840F32-QFN64T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G840F32-QFN64T
Microcontrollers EFM32G840F32-QFN64T
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G840F32-QFN64T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G840F32-QFN64T
Embedded - Microcontrollers EFM32G840F32-QFN64T
IC MCU 32BIT 32KB FLASH 64QFN

IC MCU 32BIT 32KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32G840F32-QFN64T-ND EFM32G840F32-QFN64T EFM32G840F32-QFN64T EFM32G840F32-QFN64T
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers