ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32G30F128-QFN64-ND | EFM32G30F128-QFN64 | EFM32G30F128-QFN64 | EFM32G30F128-QFN64 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x12b; D/A 2x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |