Silicon Labs Microcontrollers EFM32G290F128-BGA112T

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32G290F128-BGA112T-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G290F128-BGA112T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G290F128-BGA112T
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G290F128-BGA112T
IC MCU 32BIT 128KB FLASH 112BGA

IC MCU 32BIT 128KB FLASH 112BGA

Supplier's Site
Microcontrollers - EFM32G290F128-BGA112T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G290F128-BGA112T
Microcontrollers EFM32G290F128-BGA112T
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G290F128-BGA112T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G290F128-BGA112T
Embedded - Microcontrollers EFM32G290F128-BGA112T
IC MCU 32BIT 128KB FLASH 112BGA

IC MCU 32BIT 128KB FLASH 112BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32G290F128-BGA112T-ND EFM32G290F128-BGA112T EFM32G290F128-BGA112T EFM32G290F128-BGA112T
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers