Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards EBWT32-A

Description
Win Source Part Number: 1104967-EBWT32-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® Classic Package: Box For Use With/Related Products: WT32 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 1446-1004,EBWT32,WT3 2A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1104967-EBWT32-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® Classic Package: Box For Use With/Related Products: WT32 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 1446-1004,EBWT32,WT3 2A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1104967-EBWT32-A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1104967-EBWT32-A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1104967-EBWT32-A
Win Source Part Number: 1104967-EBWT32-A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® Classic Package: Box For Use With/Related Products: WT32 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 1446-1004,EBWT32,WT3 2A Product Status: Obsolete

Win Source Part Number: 1104967-EBWT32-A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® Classic
Package: Box
For Use With/Related Products: WT32
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 1446-1004,EBWT32,WT32A
Product Status: Obsolete

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 1446-1004-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1446-1004-ND
RF, RFID, Wireless Evaluation Boards 1446-1004-ND
WT32 - Transceiver; Bluetooth® Classic Evaluation Board

WT32 - Transceiver; Bluetooth® Classic Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EBWT32-A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EBWT32-A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EBWT32-A
EVAL BOARD WT32

EVAL BOARD WT32

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1104967-EBWT32-A 1446-1004-ND EBWT32-A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2018089 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details