Silicon Labs Connectors,Interconnects DEV-11114

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 221-BFBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Utilized IC / Part: C Series Mounting Type: Requires Holder Board Type: Fully Populated Contents: Board(s), Cable(s), OLED
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 221-BFBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Utilized IC / Part: C Series Mounting Type: Requires Holder Board Type: Fully Populated Contents: Board(s), Cable(s), OLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 221-BFBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Utilized IC / Part: C Series Mounting Type: Requires Holder Board Type: Fully Populated Contents: Board(s), Cable(s), OLED

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 221-BFBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Utilized IC / Part: C Series
Mounting Type: Requires Holder
Board Type: Fully Populated
Contents: Board(s), Cable(s), OLED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details