Silicon Labs Interface - Sensor, Capacitive Touch CPT212B-A01-GM

Description
12 CHANNEL CAPACITIVE TOUCH CONT
Datasheet
Description
12 CHANNEL CAPACITIVE TOUCH CONT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor, Capacitive Touch - CPT212B-A01-GM - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CPT212B-A01-GM
Interface - Sensor, Capacitive Touch CPT212B-A01-GM
12 CHANNEL CAPACITIVE TOUCH CONT

12 CHANNEL CAPACITIVE TOUCH CONT

Supplier's Site Datasheet
Sensor Ic, Capacitive Touch, I2C, Qfn-20; Ic Interface Type Silicon Labs - 30AC9476 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Ic, Capacitive Touch, I2C, Qfn-20; Ic Interface Type Silicon Labs
30AC9476
Sensor Ic, Capacitive Touch, I2C, Qfn-20; Ic Interface Type Silicon Labs 30AC9476
SENSOR IC, CAPACITIVE TOUCH, I2C, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

SENSOR IC, CAPACITIVE TOUCH, I2C, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number CPT212B-A01-GM 30AC9476
Product Name Interface - Sensor, Capacitive Touch Sensor Ic, Capacitive Touch, I2C, Qfn-20; Ic Interface Type Silicon Labs
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details