Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224388-CP2614-A01-G
Number of Pins: 32
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): CP2614A01GM;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224388-CP2614-A01-GM |
| Product Name | Custom Parts - Custom Parts (B - D) - CP2614-A01-GM |