Silicon Labs Integrated Circuits (ICs) - PMIC - Display Drivers CP2402-GM

Description
Win Source Part Number: 982787-CP2402-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 73 Mounting: SMD (SMT) Configuration: 64 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2402GM,336-1863-5 Base Product Number: CP2402 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 982787-CP2402-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 73 Mounting: SMD (SMT) Configuration: 64 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2402GM,336-1863-5 Base Product Number: CP2402 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 982787-CP2402-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
982787-CP2402-GM
Integrated Circuits (ICs) - PMIC - Display Drivers 982787-CP2402-GM
Win Source Part Number: 982787-CP2402-GM Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 73 Mounting: SMD (SMT) Configuration: 64 Segment Interface: SPI Current - Supply: 620 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: CP2402GM,336-1863-5 Base Product Number: CP2402 Product Status: Not For New Designs

Win Source Part Number: 982787-CP2402-GM
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Configuration: 64 Segment
Interface: SPI
Current - Supply: 620 µA
Display Type: LCD
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: CP2402GM,336-1863-5
Base Product Number: CP2402
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982787-CP2402-GM
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products