Silicon Labs Integrated Circuits (ICs) - PMIC - Display Drivers CP2401-GQ

Description
Win Source Part Number: 1214400-CP2401-GQ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GQ; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1860,CP2401GQ Base Product Number: CP2401 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1214400-CP2401-GQ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GQ; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1860,CP2401GQ Base Product Number: CP2401 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1214400-CP2401-GQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1214400-CP2401-GQ
Integrated Circuits (ICs) - PMIC - Display Drivers 1214400-CP2401-GQ
Win Source Part Number: 1214400-CP2401-GQ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: 128 Segment Interface: I2C, SMBus Current - Supply: 740 µA Display Type: LCD Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CP2401GQ; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1860,CP2401GQ Base Product Number: CP2401 Product Status: Not For New Designs

Win Source Part Number: 1214400-CP2401-GQ
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Configuration: 128 Segment
Interface: I2C, SMBus
Current - Supply: 740 µA
Display Type: LCD
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CP2401GQ;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-1860,CP2401GQ
Base Product Number: CP2401
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1214400-CP2401-GQ
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details