The CP2401-GM is a 64-segment LCD driver with integrated GPIO expander and real-time clock, designed for low-power applications such as utility meters and thermostats. It uses a 2-wire SMBus/I2C interface operating up to 400 kHz with an internal clock and is packaged in a 32-pin QFN with a 5x5 mm footprint. The device supports 1.8-3.6 V operation, features an ultra-low-power LCD mode consuming less than 3 μA typical, and includes a shutdown mode with 0.05 μA typical current. It has 256 bytes of general-purpose RAM, two 16-bit timers, and 5 V tolerant I/O. The operating temperature range is -40 to +85 °C.
Segment Display LCD Driver 2.5V/3.3V Automotive 48-Pin QFN EP Tray Product overview: CP2401-GM from Silicon Labs is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 2.5V, 3.3V, QFN, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-CP2401-GM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-CP2401-GM |
| Product Name | Automotive 2.5V 3.3V QFN Power Management IC |
| Package Type | Other; QFN EP |