Silicon Labs Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CP2120EK

Description
Win Source Part Number: 962022-CP2120EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: SPI to I²C Supplied Contents: Board(s), Power Supply Embedded: No Utilized IC / Part: CP2120 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-1325 Base Product Number: CP2120 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 962022-CP2120EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: SPI to I²C Supplied Contents: Board(s), Power Supply Embedded: No Utilized IC / Part: CP2120 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-1325 Base Product Number: CP2120 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 962022-CP2120EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
962022-CP2120EK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 962022-CP2120EK
Win Source Part Number: 962022-CP2120EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: SPI to I²C Supplied Contents: Board(s), Power Supply Embedded: No Utilized IC / Part: CP2120 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-1325 Base Product Number: CP2120 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 962022-CP2120EK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: SPI to I²C
Supplied Contents: Board(s), Power Supply
Embedded: No
Utilized IC / Part: CP2120
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Silicon Labs
Other Names: 336-1325
Base Product Number: CP2120
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 336-1325-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
336-1325-ND
Evaluation and Demonstration Boards and Kits 336-1325-ND
CP2120 SPI to I²C Interface Evaluation Board

CP2120 SPI to I²C Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CP2120EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CP2120EK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CP2120EK
KIT EVAL FOR CP2120

KIT EVAL FOR CP2120

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 962022-CP2120EK 336-1325-ND CP2120EK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 3D PLAY2GO KIT - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Consumer ; Industrial
View Details