Silicon Labs Interface - Interface - I/O Expanders - CP2120-GMR CP2120-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 202733-CP2120-GMR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 202733-CP2120-GMR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CP2120-GMR - 202733-CP2120-GMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CP2120-GMR
202733-CP2120-GMR
Interface - Interface - I/O Expanders - CP2120-GMR 202733-CP2120-GMR
Manufacturer: Silicon Labs Win Source Part Number: 202733-CP2120-GMR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 202733-CP2120-GMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - CP2120-GMR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CP2120-GMR
Interface - I/O Expanders CP2120-GMR
IC I/O EXPANDER I2C/SPI 8B 20QFN

IC I/O EXPANDER I2C/SPI 8B 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 202733-CP2120-GMR CP2120-GMR
Product Name Interface - Interface - I/O Expanders - CP2120-GMR Interface - I/O Expanders
Bus Protocols I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details