Silicon Labs Embedded MCU, DSP Evaluation Boards C8051F996DK

Description
C8051F996 - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
C8051F996 - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-1963-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1963-ND
Embedded MCU, DSP Evaluation Boards 336-1963-ND
C8051F996 - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F996 - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1050957-C8051F996DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1050957-C8051F996DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1050957-C8051F996DK
Win Source Part Number: 1050957-C8051F996DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: C8051F996 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA2560-16AU; PIC18F25K22-I/SO; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-1963 Base Product Number: C8051 RoHS Status: Not applicable

Win Source Part Number: 1050957-C8051F996DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Utilized IC / Part: C8051F996
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA2560-16AU; PIC18F25K22-I/SO;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-1963
Base Product Number: C8051
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
C8051F996DK
Development Boards & Kits - 8051 C8051F996DK
Development Boards & Kits - 8051 C8051F99x/8x MCU Family Development Kit

Development Boards & Kits - 8051 C8051F99x/8x MCU Family Development Kit

Buy Now Datasheet
Dev Board, C8051F996 Touch Sense Mcu; Silicon Manufacturer Silicon Labs - 68Y1040 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, C8051F996 Touch Sense Mcu; Silicon Manufacturer Silicon Labs
68Y1040
Dev Board, C8051F996 Touch Sense Mcu; Silicon Manufacturer Silicon Labs 68Y1040
DEV BOARD, C8051F996 TOUCH SENSE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F99x; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:C8051F996; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, C8051F996 TOUCH SENSE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F99x; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:C8051F996; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - C8051F996DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
C8051F996DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards C8051F996DK
C8051F996 EVAL BRD

C8051F996 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-1963-ND 1050957-C8051F996DK C8051F996DK 68Y1040 C8051F996DK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - 8051 Dev Board, C8051F996 Touch Sense Mcu; Silicon Manufacturer Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other Silicon Laboratories; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Tools - 2018095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details