Silicon Labs Evaluation Boards - Embedded - MCU, DSP - C8051F930DK C8051F930DK

Description
Manufacturer: Silicon Labs Win Source Part Number: 771123-C8051F930DK Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F920, F921, F930, F931 Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Family Name: C8051F930 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 771123-C8051F930DK Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F920, F921, F930, F931 Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Family Name: C8051F930 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - C8051F930DK - 771123-C8051F930DK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - C8051F930DK
771123-C8051F930DK
Evaluation Boards - Embedded - MCU, DSP - C8051F930DK 771123-C8051F930DK
Manufacturer: Silicon Labs Win Source Part Number: 771123-C8051F930DK Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F920, F921, F930, F931 Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Family Name: C8051F930 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 771123-C8051F930DK
Type: MCU 8-Bit
Core Processor: 8051
For Use With/Related Products: C8051F920, F921, F930, F931
Mounting: Fixed
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Family Name: C8051F930
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: November 21, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-1473-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1473-ND
Embedded MCU, DSP Evaluation Boards 336-1473-ND
C8051F920, F921, F930, F931 - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F920, F921, F930, F931 - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Kit, For C8051F930; Silicon Manufacturer Silicon Labs - 98M0702 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, For C8051F930; Silicon Manufacturer Silicon Labs
98M0702
Dev Kit, For C8051F930; Silicon Manufacturer Silicon Labs 98M0702
DEV KIT, FOR C8051F930; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F9xx; Core Architecture:8051; Core Sub-Architecture:805 1; Silicon Core Number:C8051F931; Product Range:- RoHS Compliant: No

DEV KIT, FOR C8051F930; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F9xx; Core Architecture:8051; Core Sub-Architecture:8051; Silicon Core Number:C8051F931; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
C8051F930DK
Development Boards & Kits - 8051 C8051F930DK
Development Boards & Kits - 8051 C8051F93x/2x MCU Family Development Kit

Development Boards & Kits - 8051 C8051F93x/2x MCU Family Development Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - C8051F930DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
C8051F930DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards C8051F930DK
C8051F920/F921/F930/ F931 EVAL BD

C8051F920/F921/F930/F931 EVAL BD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 771123-C8051F930DK 336-1473-ND 98M0702 C8051F930DK C8051F930DK
Product Name Evaluation Boards - Embedded - MCU, DSP - C8051F930DK Embedded MCU, DSP Evaluation Boards Dev Kit, For C8051F930; Silicon Manufacturer Silicon Labs Development Boards & Kits - 8051 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details